EN
  • EN
  • DE

SC66CENA-32GB-UGAD

Part No SC66CENA-32GB-UGAD
Manufacturer Quectel
Description Multi-Mode Smart LTE Cat 6 Module with Wi-Fi and Bluetooth 850MHz/900MHz/1800MHz/2100MHz 3.55V to 4.4V Android 9.0/10.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206876-SC66CENA-32GB-UGAD
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC66CENA-32GB-UGAD CAD Model

Description

The SC66CENA-32GB-UGAD is a smart module manufactured by Quectel. It integrates multiple wireless communication technologies, including LTE Cat 4, Wi-Fi, and Bluetooth, along with a high-performance processor and memory. It is designed for various IoT and mobile applications requiring connectivity and processing capabilities.

Applications

  • Smart POS terminals
  • Smart home gateways
  • Industrial IoT devices
  • Telematics devices
  • Security systems

Features

  • LTE Cat 4 cellular connectivity.
  • Wi-Fi 802.11 b/g/n.
  • Bluetooth 4.2.
  • Integrated application processor.
  • 32GB eMMC storage.
  • Multiple interfaces, including USB, UART, and I2C.

Benefits

  • Reliable cellular connectivity for data transmission.
  • Wireless connectivity for local network access.
  • Bluetooth connectivity for short-range communication.
  • Powerful application processor for running complex applications.
  • Large storage capacity for storing data and applications.
  • Flexible interfaces for connecting to various peripherals.

Additional Details

The SC66CENA-32GB-UGAD is designed for easy integration into various devices. It supports various operating systems, including Android and Linux. Detailed specifications, including frequency bands, data rates, and interface details, can be found in the Quectel datasheet for this specific module. The module also features certifications from various regulatory bodies, ensuring compliance with industry standards. Its compact form factor allows for easy integration into space-constrained devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.3735 $250.3735
2+ $224.4728 $448.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess