Products specifications Report Issue?

Product Status Active
RF Family/Standard Bluetooth, WiFi
Frequency Group UHF (2 GHz ~ 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band) 2.45GHz, 6.15GHz
Frequency Range 2.4GHz ~ 2.5GHz, 5.15GHz ~ 7.15GHz
Antenna Type Chip
Number of Bands 2
Grade -
Mounting Type Surface Mount
Height (Max) 0.063" (1.60mm)
Applications Bluetooth, Wi-Fi
Ultra Librarian 3D Model Ultra Librarian YXU00A0AA CAD Model

Description

RF ANTENNA Bluetooth, Wi-Fi Chip Surface Mount

You May Also Be Interested in

Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 150MM
Need more? Email Us
ECAD model for 1461530150
Ezurio
ANT, MINI NANOBLADE FLEX, MHF1
Need more? Email Us
ECAD model for EMF2471A3S-10MHF1
Unictron Technologies Corporation
DUAL BAND WIFI 2400-2500 4900-59
Need more? Email Us
ECAD model for H2B1PC1A1C095L
Antenova
A10192H FUSCA 2.4GHZ SMD HALOGEN
Lowest to $1.4886
ECAD model for A10192H
AVX Corporation
RF ANT 868MHZ PCB CAB
Need more? Email Us
ECAD model for 1001826
Antenova
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for SRCW004
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 200MM
Lowest to $4.4681
ECAD model for 1461530200
Taoglas Limited
RF ANT 829MHZ/1.56GHZ TILT 72MM
Need more? Email Us
ECAD model for TG.08.0113
Johanson Technology Inc.
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.4466
ECAD model for 2450AT18A0100001E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention