EN
  • EN
  • DE

M1689-B-3005-AL

Part No M1689-B-3005-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SWAGE STANDOFFPLAIN  /  Round Standoff Threaded M3x0.5 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Standoff
Threaded/Unthreaded Threaded
Gender Female, Swage
Screw, Thread Size M3x0.5
Diameter - Outside 0.236" (6.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 0.382" (9.70mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M1689-B-3005-AL
Standard Package 1
Win Source Part Number 996905-M1689-B-3005-AL
Ultra Librarian 3D Model Ultra Librarian M1689-B-3005-AL CAD Model

Description

This round standoff is a female swage type hardware accessory used for board spacers.

  • Material: Aluminum
  • Length: 0.382 inches
  • Outside Diameter: 0.236 inches
  • Between Board Height: 0.594 inches
  • Screw Thread Size: M3x0.5
  • Packaging: Bulk
  • Standard Package: 1
  • Manufacturer: RAF Electronic Hardware
  • Other Names: 1772-M1689-B-3005-AL
  • MSL Level: Not Applicable
  • HTSUS Code: 7616.99.5190

You May Also Be Interested in

Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
Keystone Electronics
Standoff, 1/4 Hex, M-F, Threaded 4-40, Length .500, Nylon 6/6
Need more? Email Us
RAF Electronic Hardware
HEX STANDOFFCLEAR ANODIZE3/8 HEX / Hex Standoff Threaded #8-32 Aluminum 0.500" (12.70mm) 1/2" Clear
Need more? Email Us
Adafruit Industries LLC
SMT / SOLDERABLE STANDOFF NUTS - / Round Standoff Threaded M3x0.5 0.236" (6.00mm)
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.5689
RAF Electronic Hardware
ROUND SPACERPLAIN ALUMINUM3/4 RD / Round Spacer Unthreaded Aluminum 0.219" (5.56mm) 7/32"
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 3.5MM / Round Spacer Unthreaded Steel 0.138" (3.50mm)
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.4692
RAF Electronic Hardware
METRIC ROUND SPACERCLEAR IRIDITE / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm) Clear
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess