EN
  • EN
  • DE

RASPBERRY PI 2 MODEL B

Part No RASPBERRY PI 2 MODEL B
Manufacturer Raspberry Pi
Catalog Embedded - Single Board Computers (SBCs)
Description Computer;Open Frame;900Mhz Quad-Core; 1GB RAM;USB;27 GPIO;HDMI;85.6 x 56 x
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168913-RASPBERRY PI 2 MODEL B
Win Source Part Number Cross
Manufacturer Raspberry Pi
Category Evaluation Boards - Embedded - MCU, DSP
Part Status Active
Type MPU
Core Processor ARM® Cortex®-A7, VideoCore
Contents Board(s)
Board Type Single Board Computers (SBC)
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI 2 MODEL B CAD Model

Description

The Raspberry Pi is a popular single-board computer (SBC) designed for embedded systems and IoT applications.

  • Core Processor: ARM Cortex-A7
  • GPU: VideoCore
  • Part Status: Active
  • Application: Evaluation Boards, Embedded Systems
  • Features: GPIO, USB, and HDMI interfaces

You May Also Be Interested in

Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Advantech Corp
I.MX6 DC 1.0GHZ 1GB DRAM /
Need more? Email Us
Advantech Corp
I.MX6 DC 1.0GHZ 3.5" RISC SBC
Need more? Email Us
Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Raspberry Pi
BCM2711 MPU Discontinued Raspberry Pi 4Model B 2GB MPU Embedded Evaluation Board
Need more? Email Us
Advantech Corp
SBC 2.8GHZ 4 CORE 0GB/16GB RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess