EN
  • EN
  • DE
  • IT

ALC260D

Part No ALC260D
Manufacturer Realtek
Catalog Miscellaneous
Description 2 CHANNEL HIGH DEFINITION AUDIO CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816965-ALC260D
Ultra Librarian 3D Model Ultra Librarian ALC260D CAD Model

Description

The ALC260D is a high-performance audio codec from Realtek, designed to deliver high-fidelity audio for a variety of applications, particularly in personal computers and embedded systems. It offers advanced features to provide a superior audio experience with clear and immersive sound.

Applications:

  • Desktop PCs: Provides high-quality audio input and output for desktop computers, enhancing multimedia and communication experiences.
  • Laptop Computers: Integrated into laptops to deliver clear and crisp audio for music, movies, and voice communication.
  • Motherboards: Used as an onboard audio solution for motherboards in desktop and laptop computers.
  • Embedded Systems: Incorporated into embedded systems requiring high-fidelity audio processing and output.
  • Audio Recording Devices: Employed in audio recording devices to capture high-quality sound.

Features:

  • High Definition Audio: Supports high sample rates and bit depths for superior audio quality.
  • Integrated Stereo DAC: Includes a digital-to-analog converter (DAC) for high-quality stereo audio output.
  • Integrated ADC: Features an analog-to-digital converter (ADC) for high-quality audio input.
  • Multiple Audio Channels: Supports multiple audio channels for surround sound configurations.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.

Benefits:

  • Enhanced Audio Performance: Delivers clear and high-fidelity audio for immersive listening experiences.
  • Versatile Connectivity: Supports multiple audio input and output channels for flexible connectivity.
  • Power Efficiency: Reduces energy consumption, extending battery life in portable devices.
  • High-Quality Recording: Captures high-quality sound for audio recording applications.
  • Integrated Solution: Simplifies system design with integrated audio processing functions.

Additional Details:

The ALC260D audio codec is designed with advanced signal processing algorithms to enhance audio quality and minimize noise. It supports various audio formats and sample rates, making it suitable for a wide range of applications. The integrated DAC and ADC ensure high-quality audio conversion, while the low power consumption makes it an excellent choice for portable devices. Its robust design and comprehensive feature set make it a reliable solution for high-quality audio processing in personal computers and embedded systems.

You May Also Be Interested in

Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C
Need more? Email Us
Others
Need more? Email Us
Fujitsu Electronics America, Inc.
IC MICROCONTROLLER 80LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9222 $67.2106
54+ $2.3984 $129.5136
84+ $2.3233 $195.1572
116+ $2.2483 $260.8028
149+ $2.1732 $323.8068
200+ $1.9481 $389.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess