EN
  • EN
  • DE
  • IT

ALC886-GR

Part No ALC886-GR
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816994-ALC886-GR
Ultra Librarian 3D Model Ultra Librarian ALC886-GR CAD Model

Description

The ALC886-GR is a high-fidelity audio codec manufactured by Realtek. It is designed for desktop and notebook PCs, providing support for up to 7.1 channel surround sound. This codec delivers high-quality audio playback and recording capabilities for a wide range of multimedia applications.

Applications:

  • Desktop PCs: Integrated into desktop PCs to provide high-quality audio output and input.
  • Notebook PCs: Used in notebook PCs for multimedia audio processing.
  • Motherboards: Found on motherboards to provide integrated audio capabilities.
  • Gaming PCs: Employed in gaming PCs to deliver immersive surround sound.
  • Audio Workstations: Suitable for audio workstations requiring high-fidelity audio performance.

Features:

  • 7.1 Channel Audio Support: Supports up to 7.1 channel surround sound for immersive audio experiences.
  • High-Resolution Audio: Supports high-resolution audio formats for superior sound quality.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • Multiple Audio Inputs/Outputs: Provides various audio input and output options for flexible connectivity.
  • Noise Reduction and Echo Cancellation: Incorporates noise reduction and echo cancellation technologies for improved audio quality.

Benefits:

  • Immersive Audio: 7.1 channel surround sound support provides an immersive audio experience for gaming and multimedia applications.
  • High-Fidelity Audio: Delivers high-quality audio playback and recording for an enhanced user experience.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Versatile Connectivity: Multiple audio input and output options provide flexible connectivity.
  • Improved Audio Quality: Noise reduction and echo cancellation technologies improve audio clarity.

Additional Details:

The ALC886-GR supports various audio formats and sampling rates. It typically interfaces with the host processor via HD Audio (High Definition Audio) interface. Consult the manufacturer's datasheet for detailed electrical and audio performance specifications.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315
Others
Need more? Email Us
Others
Need more? Email Us
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Inphi Corporation
DUAL SFI4.2 TO SFI PHY / IC-COMM, Dual SFI4.2 Series With EDC, 9.9G-11.3G, FCBGA256, CS4319
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess