Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 300094-RT5159
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5159 CAD Model

Description

The RT5159 is a synchronous boost converter designed by Realtek. It is a high-efficiency boost converter that is typically used to increase voltage levels in various electronic applications. The integrated design and protection features make it suitable for power management in portable devices and other battery-powered systems.

Applications:

  • LCD Bias Supply: Used in LCD panels to generate the required bias voltages.
  • LED Backlight Driver: Provides the necessary voltage to drive LEDs in backlighting applications.
  • Portable Devices: Suitable for applications in smartphones, tablets, and other battery-powered portable devices.
  • Power Banks: Can be used to boost the voltage from a battery to charge other devices.
  • General Boost Conversion: Used in any application requiring an increase in voltage levels.

Features:

  • High Efficiency: Synchronous rectification ensures high conversion efficiency, reducing power losses.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors or through a control pin.
  • Input Undervoltage Lockout (UVLO): Prevents the device from operating when the input voltage is too low, protecting the battery.
  • Overvoltage Protection (OVP): Protects the load from excessive output voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from overloads.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the temperature exceeds safe limits.

Benefits:

  • Extended Battery Life: High efficiency minimizes power losses, leading to longer battery life in portable applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance.
  • Compact Solution: Integrated design reduces the need for external components, saving board space.
  • Robust Protection: Comprehensive protection features safeguard the device and the connected load from potential damage.
  • Flexibility: Adjustable output voltage allows the device to be used in a wide range of applications.

Additional Details:

The RT5159 is designed to operate over a wide input voltage range and offers excellent line and load regulation. It typically uses a small external inductor and capacitor for optimal performance. The switching frequency is set internally to balance efficiency and component size. Refer to the product datasheet for detailed specifications, including input voltage range, output voltage range, maximum output current, switching frequency, and thermal characteristics.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9837#59
Qualcomm
Lowest to $1.2133
ECAD model for QCA8171-BL3A-R
Infineon Technologies
Need more? Email Us
ECAD model for Q62705K605
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for Q3306JA4100080O
Bel Power Solutions
Need more? Email Us
ECAD model for QES050ZD-ANT
Eon Silicon Solution
Need more? Email Us
ECAD model for Q32A-100HIP
Qualcomm
AV Home Plug 1.0 With 200 Mbps PHY Rate
Lowest to $12.9423
ECAD model for QCA6410-AL3C
Nortel Networks
Need more? Email Us
ECAD model for Q1000BS5
Broadcom Limited
Lowest to $1.9559
ECAD model for QCPL-076H-500E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention