EN
  • EN
  • DE

QCA6410-AL3C

Part No QCA6410-AL3C
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Description AV Home Plug 1.0 With 200 Mbps PHY Rate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 285484-QCA6410-AL3C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name QCA6410
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian QCA6410-AL3C CAD Model

Description

The Qualcomm QCA6410-AL3C is a HomePlug AV powerline communication (PLC) chipset. This chipset enables high-speed data transfer over existing electrical wiring in homes and buildings, making it suitable for various applications, including home networking, IPTV, and smart grid connectivity.

Applications

  • Home networking
  • IPTV (Internet Protocol Television)
  • Smart grid communications
  • Security systems
  • Industrial control systems

Features

  • HomePlug AV standard compliance
  • High data rates over powerline
  • Quality of Service (QoS) support
  • Advanced security features (e.g., encryption)
  • Low power consumption

Benefits

  • Enables high-speed network connectivity using existing electrical wiring
  • Eliminates the need for new wiring in homes and buildings
  • Provides reliable and secure communication
  • Supports multimedia applications with QoS
  • Reduces installation costs and complexity

Additional Details

The QCA6410-AL3C chipset is designed to comply with the HomePlug AV standard, which ensures interoperability with other HomePlug AV devices. It supports high data rates over the powerline, enabling fast and reliable data transfer. The chipset also includes Quality of Service (QoS) features to prioritize traffic for multimedia applications, such as IPTV, ensuring smooth and uninterrupted streaming. Security is a critical aspect of powerline communication, and the QCA6410-AL3C incorporates advanced security features, including encryption, to protect data from unauthorized access.

The low power consumption of the chipset makes it suitable for energy-efficient applications. Powerline communication technology offers a convenient and cost-effective way to establish network connectivity in homes and buildings without the need for new wiring. It is particularly useful in situations where running Ethernet cables is not feasible or desirable. The QCA6410-AL3C chipset is commonly used in powerline adapters, set-top boxes, and other devices that require network connectivity over electrical wiring. Its compliance with the HomePlug AV standard ensures compatibility and interoperability with a wide range of devices. Smart grid applications leverage powerline communication for transmitting data between smart meters and utility companies, enabling real-time monitoring and control of energy consumption.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess