Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302502-RTL8192CE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8192CE CAD Model

Description

The Realtek RTL8192CE is a highly integrated single-chip 802.11n Wireless LAN (WLAN) solution with a PCI Express interface. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and WLAN RF in a single chip. It's designed for high-performance and cost-effective wireless connectivity in laptop and desktop computers.

Applications

  • Laptop Computers: Provides built-in Wi-Fi connectivity via a mini PCI Express slot.
  • Desktop Computers: Can be used in desktop computers with a mini PCI Express adapter.
  • Netbooks: Offers wireless networking capabilities for smaller portable computers.
  • Embedded Systems: Suitable for embedded systems requiring mini PCI Express Wi-Fi connectivity.

Features

  • IEEE 802.11b/g/n compliant: Supports standard Wi-Fi protocols for broad compatibility.
  • Integrated WLAN MAC, Baseband, and RF: Reduces the number of external components and simplifies system design.
  • 2T2R (2 Transmit, 2 Receive): Provides improved performance and range compared to 1T1R solutions.
  • PCI Express Mini Card Interface: Enables high-speed data transfer and seamless integration with host processors.
  • Supports Wi-Fi Direct: Enables peer-to-peer wireless connections without an access point.
  • Advanced Power Management: Optimizes power consumption for energy-efficient operation, extending battery life in laptops.
  • Support for WEP, WPA, and WPA2 encryption: Ensures secure wireless communication.

Benefits

  • High Performance: 2T2R architecture provides improved data rates and range, enhancing the user experience.
  • Cost-Effective: Integrated design reduces BOM (Bill of Materials) cost, making it an economical choice.
  • Easy Integration: Mini PCI Express interface simplifies hardware and software development, reducing time to market.
  • Reliable Wireless Connectivity: Provides stable and consistent Wi-Fi performance, ensuring a seamless online experience.
  • Secure Wireless Communication: Protects data from unauthorized access, safeguarding sensitive information.
  • Wide Compatibility: Supports standard Wi-Fi protocols for broad interoperability, working with a variety of networks.

Technical Specifications

The RTL8192CE operates in the 2.4 GHz frequency band and supports data rates up to 300 Mbps. It features advanced power management techniques to minimize power consumption in both active and standby modes. The Mini PCI Express interface allows for seamless connectivity to a variety of host processors commonly found in laptops and smaller computers. The 2T2R architecture ensures strong and reliable wireless signals, improving connectivity in challenging environments.

The Realtek RTL8192CE is a versatile and reliable Wi-Fi solution designed for integration into laptop and desktop computers, offering a balanced blend of performance, cost-effectiveness, and ease of implementation. Its robust 2T2R architecture and compliance with industry-standard protocols make it a solid choice for devices demanding high-performance wireless connectivity.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for Q67040-S4343
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
ECAD model for QCPM-9801
Intel
Need more? Email Us
ECAD model for QG5000X SL9TH
Intel
Need more? Email Us
ECAD model for QD27512-25
STMicroelectronics
Single module demodulator and decoder IC for digital video set-top boxes
Lowest to $53.3494
ECAD model for QAMI5516AUA
Intel
Need more? Email Us
ECAD model for Q225C461
Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9837#50
Broadcom Limited
Need more? Email Us
ECAD model for QFBR5247Z
Intel
Need more? Email Us
ECAD model for QG5000P SL9TP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3027 $65.1350
125+ $1.0685 $133.5625
190+ $1.0349 $196.6310
260+ $1.0025 $260.6500
335+ $0.9689 $324.5815
450+ $0.8680 $390.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,690 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention