EN
  • EN
  • DE

RTL8192ES-CG

Part No RTL8192ES-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836073-RTL8192ES-CG
Ultra Librarian 3D Model Ultra Librarian RTL8192ES-CG CAD Model

Description

The Realtek RTL8192ES-CG is a highly integrated single-chip 802.11n Wireless LAN (WLAN) network interface controller. It integrates a WLAN MAC, a 2T2R capable baseband, and RF components into a single chip. It's designed to provide a low-cost, high-performance solution for wireless connectivity, typically used in USB-based Wi-Fi adapters and embedded systems.

Applications

  • USB Wi-Fi Adapters: Enabling wireless internet access for desktop and laptop computers via USB.
  • Set-Top Boxes (STBs): Providing Wi-Fi connectivity for media streaming and online content.
  • Smart TVs: Integrating Wi-Fi capabilities for streaming and smart features.
  • Gaming Consoles: Offering wireless internet access for online gaming.
  • IP Cameras: Facilitating wireless video transmission and remote monitoring.
  • Embedded Systems: Enabling wireless communication for various embedded applications.

Features

  • IEEE 802.11b/g/n compliant: Supports wireless standards for broad compatibility.
  • Single-band 2.4GHz operation: Operates in the 2.4GHz frequency band.
  • 2T2R configuration: Two transmit and two receive antennas for improved performance and range.
  • USB interface: Connects to the host processor via a USB interface.
  • Integrated PA/LNA: Integrated power amplifier and low-noise amplifier to improve signal strength and reception.
  • Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Wi-Fi Direct: Supports Wi-Fi Direct for direct peer-to-peer connections.

Benefits

  • Cost-effective solution: Provides a low-cost option for adding Wi-Fi connectivity.
  • High performance: Delivers reliable wireless performance for various applications.
  • Compact size: Suitable for integration into small form-factor devices.
  • Easy integration: Simple USB interface and driver support for easy integration into existing systems.
  • Wide compatibility: Supports multiple wireless standards for compatibility with different networks.

Additional Details

The RTL8192ES-CG is commonly found in USB Wi-Fi adapters due to its compact size, low cost, and reasonable performance. It supports various operating systems, including Windows, macOS, and Linux. The USB interface simplifies integration into a wide range of devices. It typically requires external antennas for optimal performance. The integrated PA/LNA helps to improve signal strength and reception. This chip provides a good balance of features and cost for applications where wireless connectivity is required.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0356 $51.6052
41+ $2.4908 $102.1228
63+ $2.4129 $152.0127
86+ $2.3351 $200.8186
111+ $2.2573 $250.5603
149+ $2.0237 $301.5313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess