EN
  • EN
  • DE

RTL8201BGQW

Part No RTL8201BGQW
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302530-RTL8201BGQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8201BGQW CAD Model

Description

The Realtek RTL8201BGQW is a highly integrated single-chip Fast Ethernet transceiver. It is designed to provide a cost-effective and reliable solution for connecting devices to a 10/100Mbps Ethernet network. This transceiver integrates both the physical layer (PHY) and media access controller (MAC) functions, simplifying the design and reducing the component count in network interface cards (NICs), embedded systems, and other Ethernet-enabled devices.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Systems
  • Ethernet Switches
  • Routers
  • Printers

Features:

  • 10/100Mbps Ethernet Support: Complies with IEEE 802.3u standards for Fast Ethernet operation.
  • Integrated PHY and MAC: Reduces the need for external components, simplifying design and lowering cost.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Auto MDI/MDI-X Support: Eliminates the need for crossover cables.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Loopback Test Mode: Facilitates diagnostic testing and troubleshooting.
  • LED Indicators: Provides visual feedback on link status and activity.

Benefits:

  • Cost-Effective: Reduces system cost by integrating multiple functions into a single chip.
  • Reliable Performance: Ensures stable and consistent Ethernet connectivity.
  • Simplified Design: Simplifies the design process and reduces development time.
  • Energy Efficient: Minimizes power consumption for eco-friendly operation.
  • Easy to Integrate: Compatible with a wide range of systems and platforms.

The RTL8201BGQW is equipped with advanced features such as auto-negotiation and auto MDI/MDI-X, which simplify installation and configuration. Its low power consumption makes it ideal for portable devices and energy-sensitive applications. The integrated loopback test mode allows for easy diagnosis of network problems. The RTL8201BGQW provides a robust and reliable solution for Ethernet connectivity in a variety of applications, from desktop computers to embedded systems.

You May Also Be Interested in

Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Lowest to $14.0766
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess