Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 091091-RTL8201BL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RTL8201BL
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian RTL8201BL CAD Model

Description

The Realtek RTL8201BL is a single-port 10/100M Fast Ethernet PHYceiver. This chip is designed for network connectivity in various applications, offering a cost-effective and reliable solution for integrating Ethernet functionality into devices.

Applications:

  • Network Interface Cards (NICs)
  • Embedded systems
  • Routers and switches
  • Printers
  • Set-top boxes

Features:

  • 10/100Mbps Compatibility: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode (full or half duplex).
  • Auto MDI/MDI-X: Supports automatic detection and correction for straight-through or crossover cables.
  • Low Power Consumption: Optimizes power usage for energy-efficient operation.
  • Integrated Filters: Includes built-in filters to minimize EMI and improve signal integrity.
  • Loopback Test Mode: Provides a loopback test function for diagnostics and troubleshooting.
  • LED Indicators: Supports LED indicators for link and activity status.

Benefits:

  • Cost-Effective: Offers a low-cost solution for adding Ethernet connectivity to devices.
  • Easy Integration: Simplifies the design process with its integrated functionality.
  • Reliable Performance: Ensures stable and consistent Ethernet connectivity.
  • Flexible Configuration: Auto-negotiation and auto MDI/MDI-X features simplify setup and deployment.
  • Energy Efficient: Low power consumption reduces operating costs and environmental impact.

The RTL8201BL integrates all the necessary functions for a 10/100Mbps Ethernet physical layer interface, making it an ideal choice for a wide range of networking applications. Its auto-negotiation and auto MDI/MDI-X capabilities simplify installation and configuration, while its low power consumption ensures efficient operation. The integrated filters minimize electromagnetic interference, ensuring reliable data transmission. Overall, the RTL8201BL provides a robust and cost-effective solution for adding Ethernet connectivity to various devices.

You May Also Be Interested in

UBIQ
Need more? Email Us
ECAD model for QM4302S
UBIQ
Need more? Email Us
ECAD model for QM6008D
Sharp Microelectronics
Need more? Email Us
ECAD model for QM1D1B0030AJ
Nortel Networks
Need more? Email Us
ECAD model for QMV365BT5
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for QMV155B
Nortel Networks
Need more? Email Us
ECAD model for QMV262AT5
UBIQ
Need more? Email Us
ECAD model for QM3008S
UBIQ
Need more? Email Us
ECAD model for QM3802S
UBIQ
Need more? Email Us
ECAD model for QM2431K

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2044 $67.2704
38+ $3.4497 $131.0886
59+ $3.3419 $197.1721
80+ $3.2340 $258.7200
104+ $3.1263 $325.1352
139+ $2.8029 $389.6031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention