EN
  • EN
  • DE

QM6008D

Part No QM6008D
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285947-QM6008D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM6008D CAD Model

Description

The QM6008D is a power MOSFET from UBIQ Semiconductor, designed for high-efficiency power conversion applications. This device features a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall system efficiency. It is commonly used in synchronous rectification, DC-DC converters, and power management circuits.

Applications:

  • Synchronous Rectification in AC-DC Power Supplies: Used to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Found in step-down (buck), step-up (boost), and other converter topologies.
  • Power Management in Computing Systems: Employed in voltage regulators for CPUs, GPUs, and memory.
  • Motor Control Applications: Utilized in efficient motor driving circuits.
  • Battery Management Systems (BMS): Used in charging and discharging circuits for battery packs.

Features:

  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Ensures robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg contribute to higher efficiency in power conversion.
  • Reduced Heat Dissipation: Lower conduction losses lead to less heat generation.
  • Improved System Reliability: Robust design and avalanche rating enhance reliability.
  • Smaller Footprint: Allows for more compact designs.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly operation.

The QM6008D typically comes in a surface-mount package, such as a TO-252 or similar, which facilitates efficient heat dissipation and ease of assembly. Its electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), are optimized for a wide range of power applications. Detailed specifications can be found in the product datasheet, including thermal resistance, gate threshold voltage, and input capacitance.

Designers often use the QM6008D in applications where minimizing power loss and maximizing efficiency are critical, contributing to energy savings and improved system performance. Its reliable performance and compliance with industry standards make it a popular choice for modern power electronics designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess