Products specifications

Manufacturer Realtek
Win Source Part Number 302542-RTL8201DL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8201DL CAD Model

Description

The Realtek RTL8201DL is a single-port 10/100M Fast Ethernet PHYceiver with advanced features designed for robust network connectivity. This chip integrates the physical layer functions required to transmit and receive data over Ethernet networks, offering a cost-effective and reliable solution for various applications.

Applications:

  • Network Interface Cards (NICs)
  • Embedded systems
  • Routers and switches
  • Printers
  • Set-top boxes

Features:

  • 10/100Mbps Compatibility: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode (full or half duplex).
  • Auto MDI/MDI-X: Supports automatic detection and correction for straight-through or crossover cables, simplifying cabling.
  • Low Power Consumption: Optimized for energy efficiency, reducing power consumption in network devices.
  • Integrated Filters: Built-in filters to minimize electromagnetic interference (EMI) and improve signal integrity.
  • Loopback Test Mode: Provides a loopback test function for diagnostic purposes, aiding in troubleshooting network issues.
  • LED Indicators: Supports LED indicators for link status and activity, providing visual feedback on network connectivity.

Benefits:

  • Cost-Effective: Provides a low-cost solution for integrating Ethernet connectivity into various devices.
  • Easy Integration: Simplifies the design process with its integrated functionality, reducing development time.
  • Reliable Performance: Ensures stable and consistent Ethernet connectivity for reliable data transmission.
  • Flexible Configuration: Auto-negotiation and auto MDI/MDI-X features simplify setup and deployment in different network environments.
  • Energy Efficient: Low power consumption reduces operating costs and environmental impact, making it suitable for energy-conscious applications.

The RTL8201DL integrates all the necessary functions for a 10/100Mbps Ethernet physical layer interface, making it suitable for a wide range of networking applications. Its auto-negotiation and auto MDI/MDI-X capabilities simplify installation and configuration, while its low power consumption promotes efficient operation. The integrated filters minimize electromagnetic interference, ensuring reliable data transmission in various environments. The RTL8201DL offers a robust and cost-effective solution for adding Ethernet connectivity to a variety of devices.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for QFBR5247Z
Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9837#50
Broadcom Limited
Need more? Email Us
ECAD model for QCPL-0870-500
STMicroelectronics
Single module demodulator and decoder IC for digital video set-top boxes
Lowest to $53.3494
ECAD model for QAMI5516AUA
Qualcomm
Need more? Email Us
ECAD model for Q5505I-1M-TR
Infineon Technologies
Need more? Email Us
ECAD model for Q67040-S4343
Intel
Need more? Email Us
ECAD model for QD27512-25
Intel
Need more? Email Us
ECAD model for Q4E1 ES
ELAN Microelectronics
Need more? Email Us
ECAD model for Q8153S-FX001NJ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4784 $65.7408
29+ $4.4952 $130.3608
45+ $4.3556 $196.0020
62+ $4.2146 $261.3052
80+ $4.0736 $325.8880
107+ $3.6531 $390.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention