Products specifications

Manufacturer Realtek
Win Source Part Number 302545-RTL8201EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8201EL CAD Model

Description

The Realtek RTL8201EL is a single-port 10/100M Fast Ethernet PHYceiver designed for integrating Ethernet connectivity into a variety of devices. It provides a cost-effective and reliable solution for transmitting and receiving data over Ethernet networks.

Applications:

  • Network Interface Cards (NICs)
  • Embedded systems
  • Routers and switches
  • Printers
  • Set-top boxes

Features:

  • 10/100Mbps Compatibility: Supports both 10Base-T and 100Base-TX Ethernet standards for versatile network connectivity.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode (full or half duplex) for optimal performance.
  • Auto MDI/MDI-X: Simplifies cabling by automatically detecting and correcting for straight-through or crossover cables.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption in network devices.
  • Integrated Filters: Includes built-in filters to minimize electromagnetic interference (EMI) and improve signal integrity.
  • Loopback Test Mode: Facilitates diagnostics and troubleshooting with a loopback test function.
  • LED Indicators: Supports LED indicators for link status and activity, providing visual feedback on network connectivity.

Benefits:

  • Cost-Effective: Offers a low-cost solution for adding Ethernet connectivity to a wide range of devices.
  • Easy Integration: Simplifies the design process with its integrated functionality.
  • Reliable Performance: Provides stable and consistent Ethernet connectivity for reliable data transmission.
  • Flexible Configuration: Auto-negotiation and auto MDI/MDI-X features simplify setup and deployment in different network environments.
  • Energy Efficient: Low power consumption reduces operating costs and environmental impact.

The RTL8201EL integrates the necessary functions for a 10/100Mbps Ethernet physical layer interface, making it a good choice for various networking applications. Its auto-negotiation and auto MDI/MDI-X capabilities simplify installation, while its low power consumption makes it suitable for energy-sensitive devices. Integrated filters minimize electromagnetic interference, ensuring reliable data transmission. The RTL8201EL provides a robust and cost-effective solution for adding Ethernet connectivity to embedded systems, network devices, and other applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for Q67034H6
Qualcomm
Lowest to $3.2909
ECAD model for QFE-1100-0-28BWLNSP-HR-01-1
Atheros
Lowest to $4.9519
ECAD model for QCA8821
Intel
Need more? Email Us
ECAD model for QG5000X SL9TH
Broadcom Limited
Lowest to $15.7658
ECAD model for QEDS-9858
Intel
Need more? Email Us
ECAD model for QG5000P SL9TP
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
ECAD model for QCPM-9801
Broadcom Limited
Need more? Email Us
ECAD model for QFBR-5252
Broadcom Limited
Lowest to $1.7517
ECAD model for QCPL-034H-500E

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $4.0290 $68.4930
40+ $3.3058 $132.2320
61+ $3.2026 $195.3586
84+ $3.0992 $260.3328
108+ $2.9960 $323.5680
145+ $2.6860 $389.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention