EN
  • EN
  • DE

RTL8367M-GR

Part No RTL8367M-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302696-RTL8367M-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8367M-GR CAD Model

Description

The Realtek RTL8367M-GR is a high-performance Gigabit Ethernet switch controller designed for a variety of networking applications, ranging from SOHO (Small Office/Home Office) routers to managed switches. It offers a comprehensive set of features for efficient and reliable data transmission.

Applications:

  • Gigabit Ethernet switches
  • Managed and unmanaged switches
  • SOHO (Small Office/Home Office) routers
  • Industrial Ethernet applications
  • Network interface cards (NICs)
  • Gateway devices

Features:

  • Integrated Gigabit Ethernet switch controller
  • Supports non-blocking wire-speed forwarding
  • Embedded address lookup engine, supporting a large MAC address table (typically 8K or more)
  • Supports IEEE 802.3x full-duplex flow control
  • Supports VLAN (Virtual LAN) features, including port-based VLAN and IEEE 802.1Q VLAN tagging
  • Quality of Service (QoS) support for traffic prioritization
  • Supports link aggregation (IEEE 802.3ad) for increased bandwidth and redundancy
  • Integrated PHYs for some configurations, reducing external component count
  • Supports jumbo frames for improved throughput
  • Supports IGMP snooping for efficient multicast forwarding
  • Supports port mirroring for network monitoring and diagnostics
  • Supports loop detection and prevention mechanisms
  • Management interface via MII/RMII/GMII/SGMII
  • EEE (Energy Efficient Ethernet) support (IEEE 802.3az) for reduced power consumption
  • Supports various management features such as SNMP, RMON, and web-based GUI

Benefits:

  • High-performance Gigabit Ethernet switching
  • Cost-effective solution for building Gigabit switches
  • Improved network efficiency with VLAN and QoS features
  • Increased bandwidth and redundancy with link aggregation
  • Reduced power consumption with EEE support
  • Enhanced network reliability with loop detection and prevention
  • Flexible management options through SNMP, RMON, and web GUI

Additional Details:

The RTL8367M-GR often incorporates Spanning Tree Protocol (STP), Rapid Spanning Tree Protocol (RSTP), and Multiple Spanning Tree Protocol (MSTP) for network redundancy and loop prevention. Security features like port security and access control lists (ACLs) are frequently included to enhance network security. The integrated PHYs can simplify the design and reduce the overall system cost. Its large MAC address table facilitates efficient packet forwarding. Jumbo frame support allows for larger packet sizes, increasing throughput and reducing CPU overhead. The device can be managed through a variety of interfaces, including web-based interfaces, command-line interfaces (CLI), and SNMP. The 'GR' suffix typically denotes a specific package type or RoHS compliance. EEE support significantly reduces power consumption during periods of low network activity, making it an energy-efficient solution.

You May Also Be Interested in

Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess