EN
  • EN
  • DE

RTM560-141R

Part No RTM560-141R
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302791-RTM560-141R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTM560-141R CAD Model

Description

The Realtek RTM560-141R is a highly integrated single-chip USB 3.0 card reader controller. It is designed to support various memory card formats, offering a versatile solution for devices requiring memory card connectivity. It enables efficient data transfer between memory cards and host devices via the USB 3.0 interface.

Applications

  • External USB card readers
  • Embedded card readers in laptops and desktop computers
  • Multi-function printers
  • Digital cameras and camcorders
  • Mobile devices

Features

  • USB 3.0 Compliant: Supports SuperSpeed USB data transfer rates, significantly improving file transfer speeds compared to USB 2.0.
  • Multi-Card Support: Compatible with a wide range of memory card formats, including SD, microSD, MMC, and MS cards.
  • Integrated Controller: Single-chip solution reduces component count and simplifies design.
  • Low Power Consumption: Optimized for power efficiency, making it suitable for portable devices.
  • Hot-Swapping Support: Allows memory cards to be inserted and removed without requiring a system reboot.
  • Backward Compatibility: Compatible with USB 2.0 and USB 1.1 hosts.

Benefits

  • High-Speed Data Transfer: Significantly reduces the time required to transfer large files, such as photos and videos, from memory cards to computers.
  • Versatile Card Support: Eliminates the need for multiple card readers by supporting various memory card formats.
  • Simplified System Design: Integrated solution simplifies the design process and reduces the overall cost of implementation.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Convenient Card Usage: Hot-swapping support enables easy insertion and removal of memory cards.
  • Wide Compatibility: Ensures compatibility with a broad range of host devices.

Additional Details

The RTM560-141R typically supports SDXC/SDHC/SD cards, microSDXC/SDHC/SD cards, MMC, and MS (Memory Stick) cards. It implements advanced power management techniques to minimize power consumption during operation and in standby mode. It connects to the host system via a USB 3.0 port. The controller handles all the necessary protocols for reading and writing data to the memory cards, providing a seamless interface for the host. The specific supported cards and transfer speeds can be further validated in the official datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess