EN
  • EN
  • DE

RTS5412-GR

Part No RTS5412-GR
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1513+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 748904-RTS5412-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5412-GR CAD Model

Description

The RTS5412-GR is a USB Type-C Power Delivery (PD) controller manufactured by Realtek. It is designed to manage power negotiation and delivery over USB Type-C ports, enabling fast charging and other advanced functionalities.

Applications

  • USB Type-C Power Adapters: Used in wall chargers and power adapters to provide USB Power Delivery functionality.
  • Laptops and Notebooks: Integrated into laptops and notebooks to manage power input and output through USB Type-C ports.
  • Tablets and Mobile Devices: Employed in tablets and mobile phones to support fast charging and USB PD features.
  • Docking Stations: Used in docking stations to manage power delivery to connected devices.
  • USB Hubs: Integrated into USB hubs to provide power delivery capabilities to downstream ports.

Features

  • USB Power Delivery (PD) 3.0 Support: Complies with the latest USB PD 3.0 specifications.
  • USB Type-C Connector Support: Designed for use with USB Type-C ports.
  • Programmable Power Profiles: Allows for flexible configuration of power delivery profiles.
  • Over-Voltage Protection (OVP): Protects connected devices from over-voltage conditions.
  • Over-Current Protection (OCP): Prevents excessive current draw to protect devices and the power source.
  • Short-Circuit Protection (SCP): Safeguards against short-circuit conditions.
  • Integrated Load Switch Control: Simplifies power path management.
  • I2C Interface: Provides a communication interface for configuration and monitoring.

Benefits

  • Fast Charging: Enables rapid charging of devices compatible with USB Power Delivery.
  • Enhanced Safety: Provides multiple layers of protection to prevent damage to devices and the power source.
  • Flexible Power Management: Allows for dynamic adjustment of power delivery based on device requirements.
  • Simplified Design: Integrates key power delivery functions, reducing the need for external components.
  • Improved Compatibility: Ensures compatibility with a wide range of USB Type-C devices.

Additional Details

The RTS5412-GR is a highly integrated solution for USB Type-C Power Delivery applications. It supports programmable power profiles, allowing manufacturers to customize the power delivery characteristics to match the specific requirements of their products. The integrated protection features, including OVP, OCP, and SCP, are crucial for ensuring the safety and reliability of USB Type-C ports. The I2C interface enables easy configuration and monitoring of the device, allowing for real-time adjustments to power delivery parameters. The RTS5412-GR also incorporates load switch control, which simplifies the power path management and reduces the overall system complexity. Its support for USB PD 3.0 ensures that it meets the latest industry standards and provides optimal performance for USB Type-C devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,168 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess