EN
  • EN
  • DE

FM4741W

Part No FM4741W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174639-FM4741W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4741W CAD Model

Description

The FM4741W is a Zener diode manufactured by Rectron Semiconductor. Zener diodes are silicon diodes designed to operate in the reverse breakdown region, making them suitable for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage regulation
  • Voltage clipping
  • Overvoltage protection
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: Designed to maintain a specific voltage (typically around 11V for FM4741) when operated in reverse breakdown.
  • Low Reverse Leakage: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Form Factor: Compact design suitable for integration into small devices.
  • Glass Passivated Junction: Provides enhanced reliability and stability.

Benefits:

  • Stable Voltage Regulation: Provides a stable and constant voltage output, even with variations in input voltage or load current.
  • Protection from Overvoltage: Protects sensitive electronic components from damage due to overvoltage conditions.
  • Precise Voltage Reference: Generates a precise and stable voltage reference for use in various electronic circuits.
  • Improved System Reliability: Enhances the overall reliability and stability of electronic systems.
  • Cost-effective Solution: Provides a cost-efficient solution for voltage regulation and protection.

Additional Details:

The FM4741W is typically packaged in a small surface mount package. The Zener voltage (Vz) is a critical parameter and is specified in the datasheet provided by Rectron Semiconductor. The power dissipation capability of the Zener diode is also important and must be considered in the design to prevent overheating and failure. The Zener voltage has a tolerance, which should be taken into account in applications requiring precise voltage regulation.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess