EN
  • EN
  • DE
  • IT

RM2003

Part No RM2003
Manufacturer Rectron USA
Catalog FETs - Arrays
Description MOSFET N&P-CH 20V 3A SOT23-6 / Mosfet Array 20V 3A (Ta) 800mW (Ta) Surface Mount SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Rectron USA
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Rds On (Max) @ Id, Vgs 35mOhm @ 3A, 4.5V, 75mOhm @ 2.5A, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA, 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 5nC @ 4.5V, 3.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 260pF @ 10V, 325pF @ 10V
Power - Max 800mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number RM200
Standard Package 30,000 pcs
MSL Level 1 (Unlimited)
HTSUS 8541.10.0080
Win Source Part Number 932249-RM2003
Ultra Librarian 3D Model Ultra Librarian RM2003 CAD Model

Description

The 932249-RM2003 is a MOSFET array with a drain to source voltage (Vdss) of 20V. It has a continuous drain current (Id) of 3A @ 25°C and a maximum on-resistance (Rds On) of 35mOhm @ 3A and 4.5V. The MOSFET array operates within a temperature range of -55°C to 150°C. The package type is SOT-23-6 and it is surface mountable. The 932249-RM2003 is suitable for applications that require switching and amplification of low voltage signals, such as power management circuits and audio amplifiers. With its low on-resistance and high current handling capabilities, this MOSFET array offers excellent performance in various electronic designs.

You May Also Be Interested in

Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess