EN
  • EN
  • DE

1N4148TA-E-Q

Part No 1N4148TA-E-Q
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109247-1N4148TA-E-Q
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4148TA-E-Q CAD Model

Description

The 1N4148TA-E-Q is a high-speed switching diode manufactured by Renesas Electronics America. This diode is widely recognized for its fast recovery time, low forward voltage, and high reliability. It is commonly used in a variety of electronic applications where rapid switching and signal rectification are required.

Applications:

  • High-Speed Switching: Used in circuits that require rapid switching, such as logic gates and signal processing circuits.
  • General Rectification: Employed in power supplies and signal rectification circuits to convert AC to DC.
  • Signal Demodulation: Utilized in radio frequency (RF) circuits for demodulating signals.
  • Reverse Polarity Protection: Used to protect circuits from reverse voltage conditions.
  • Clipping and Clamping Circuits: Integrated into circuits to limit voltage levels and protect sensitive components.

Features:

  • Fast Switching Speed: Offers a fast reverse recovery time, enabling efficient switching operations.
  • Low Forward Voltage: Exhibits a low forward voltage drop, minimizing power loss in the circuit.
  • High Reliability: Designed for robust performance and long-term stability.
  • Small Size: Compact packaging allows for high-density circuit designs.
  • High Breakdown Voltage: Provides a high reverse breakdown voltage, enhancing circuit protection.

Benefits:

  • Efficient Switching: Fast recovery time ensures minimal switching losses, improving circuit efficiency.
  • Reduced Power Consumption: Low forward voltage drop minimizes power dissipation, leading to energy savings.
  • Enhanced Circuit Protection: High breakdown voltage safeguards circuits from overvoltage conditions.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved Signal Integrity: Fast switching characteristics contribute to cleaner and more accurate signal processing.

The 1N4148TA-E-Q is constructed using silicon epitaxial planar technology, ensuring consistent performance and reliability. It is available in a standard DO-35 package, making it easy to handle and solder during assembly. The diode is designed to operate over a wide temperature range, making it suitable for various operating environments. Its widespread availability and cost-effectiveness make it a popular choice for both hobbyists and professional engineers. Renesas Electronics America provides detailed datasheets and application notes for the 1N4148TA-E-Q, assisting in its proper implementation and use. Its robust design and superior electrical characteristics make the 1N4148TA-E-Q a reliable component for a diverse range of electronic applications requiring high-speed switching and rectification.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess