EN
  • EN
  • DE

AT22V10B12DM883

Part No AT22V10B12DM883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215696-AT22V10B12DM883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22V10B12DM883 CAD Model

Description

Microchip Technology's AT22V10B12DM883: A Robust Programmable Logic Device

The AT22V10B12DM883 from Microchip Technology is a high-performance programmable logic device (PLD) that offers a versatile solution for various digital logic design needs. This device is part of the Atmel family of PLDs, which are known for their reliability and ease of use. With its military-grade specifications, the AT22V10B12DM883 is particularly suited for applications that require stringent operational standards and extended temperature ranges.

Key Features

  • High-Speed Performance: The device is designed to deliver quick propagation delays, making it ideal for high-speed applications.
  • Flexible Programming: It offers a wide range of programmable logic options, allowing designers to tailor the device to their specific needs.
  • Low Power Consumption: With its power-efficient design, the AT22V10B12DM883 helps in reducing overall power usage, which is crucial for energy-sensitive projects.
  • Extended Temperature Range: The device operates reliably over a military temperature range, ensuring performance under extreme conditions.
  • Durable Packaging: Encased in a sturdy ceramic package, the AT22V10B12DM883 is protected against harsh environmental factors.

Applications

The AT22V10B12DM883 is versatile enough to be used in a variety of applications, including but not limited to:

  • Defense and aerospace systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Medical devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The AT22V10B12DM883 is no exception, as it undergoes rigorous testing and quality control measures. Its military specification compliance ensures that it can withstand the demands of mission-critical applications where failure is not an option.

In conclusion, the AT22V10B12DM883 from Microchip Technology is a robust and reliable programmable logic device that offers designers the flexibility, performance, and durability required for complex digital logic circuits in challenging environments.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess