EN
  • EN
  • DE

1SS222-T1B-A

Part No 1SS222-T1B-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Diode Switching 70V 0.1A 3-Pin Mini-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 100 mA
Max Repetitive Reverse Voltage (Vrrm) 70 V
RoHS Compliant
Win Source Part Number 1139452-1SS222-T1B-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SS222-T1B-A CAD Model

Description

The 1SS222-T1B-A is a small signal Schottky barrier diode manufactured by Renesas Electronics America. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for high-frequency and low-voltage applications.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring fast switching speeds, such as sampling circuits and high-frequency rectifiers.
  • Voltage Clamping: Protects sensitive electronic components from overvoltage conditions.
  • Mixer Applications: Employed in RF mixers for signal conversion.
  • Detector Circuits: Used in detector circuits for RF and microwave signals.
  • Logic Circuits: Utilized in logic circuits requiring low forward voltage drop and fast switching.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Package Size: Allows for compact circuit designs.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits:

  • Improved Circuit Efficiency: Enables low-power operation and reduces heat generation.
  • Enhanced Performance: Provides fast and reliable switching in high-frequency circuits.
  • Reduced Component Size: Allows for miniaturization of electronic devices.
  • Protection against Overvoltage: Prevents damage to sensitive components.
  • Compliance with Environmental Standards: Meets RoHS requirements, ensuring environmental responsibility.

Additional Details:

Specific technical specifications such as forward voltage, reverse leakage current, and maximum reverse voltage require a detailed datasheet. Typically, Schottky diodes like the 1SS222-T1B-A utilize a metal-semiconductor junction to achieve their unique characteristics. Packaging for this diode is usually a small surface-mount package, which allows for high-density board assembly. Always refer to the official Renesas datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Crouse-Hinds
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess