EN
  • EN
  • DE

RF316-03RP1-01SB1-0130

Part No RF316-03RP1-01SB1-0130
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description Cable Assembly RG316 0.13m 26AWG MMCX to SMA PL-F Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 130 mm
Mounting SMD (SMT)
Case / Package SMA
Connector Type MMCX, SMA
Connector Type A MMCX
Connector Type B SMA
Contact Plating Gold
Length 130 mm
Max Current Rating 5 A
Maximum Operating Temperature 165 °C
Min Operating Temperature -50 °C
Packaging Bulk
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Wire/Cable Gauge 26 AWG
Win Source Part Number 962781-RF316-03RP1-01SB1-0130
Categories Coaxial Connectors(RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF316-03RP1-01SB1-0130 CAD Model

Description

The RF316-03RP1-01SB1-0130 is a Samtec RF coaxial connector. Samtec is a well-known manufacturer of interconnect solutions, including a wide range of RF connectors. This particular connector is designed for high-frequency applications, providing reliable signal transmission with minimal signal loss. It is commonly used to connect cables to circuit boards or other components in RF systems.

Applications:

  • Wireless Communication: Used in wireless routers, access points, and other wireless communication devices.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and other test equipment.
  • Satellite Communication: Integrated into satellite communication systems.
  • Radar Systems: Used in radar equipment for signal transmission.
  • Medical Devices: Employed in medical imaging and diagnostic equipment.

Features:

  • High-Frequency Performance: Designed for optimal performance at high frequencies.
  • Low Signal Loss: Minimizes signal attenuation for reliable signal transmission.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Compact Design: Small footprint for space-constrained applications.
  • Secure Connection: Provides a secure and reliable connection.

Benefits:

  • Reliable Signal Transmission: Ensures accurate and reliable signal transmission in high-frequency applications.
  • Minimized Signal Loss: Reduces signal attenuation, improving system performance.
  • Long-Lasting Performance: Durable construction ensures long-term reliability.
  • Easy Integration: Compact design allows for easy integration into various applications.
  • Secure Connection: Provides a stable and secure connection, preventing signal interruptions.

Additional Details:

The RF316-03RP1-01SB1-0130 connector's specific details can be deciphered from its part number. 'RF316' likely indicates the connector series or type. The other segments, such as '03RP1', '01SB1', and '0130', represent specific characteristics such as the number of contacts, plating material, mounting style (right-angle, straight), and other physical attributes. Exact interpretation requires the Samtec datasheet for this part number. It is designed to operate within a specified frequency range, typically up to several GHz. The connector's impedance is typically 50 ohms. The construction materials are selected to minimize signal loss and ensure reliable performance over a wide temperature range. Samtec is a leading manufacturer of interconnect solutions, and their RF connectors are widely used in demanding applications. This connector is commonly used with coaxial cables to provide a secure and reliable connection between components. Proper installation and cable termination techniques are essential for achieving optimal performance.

You May Also Be Interested in

Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess