The 2SA1052C is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. It is designed for use in low-frequency amplifier applications and switching applications. This transistor offers a good balance of voltage, current, and power dissipation capabilities.
Applications
- Audio amplifiers
- Switching circuits
- General-purpose amplification
- Driver stages
- Consumer electronics
Features
- PNP Silicon Epitaxial Transistor
- Low saturation voltage
- High hFE linearity
- Low noise figure
- Compact package
Benefits
- Provides stable amplification in audio circuits.
- Enables efficient switching performance.
- Reduces power loss due to its low saturation voltage.
- Offers reliable performance in various electronic applications.
- Easy to use in compact designs due to its small form factor.
Technical Specifications
The 2SA1052C has the following general specifications:
- Polarity: PNP
- Collector-Emitter Voltage (VCEO): -50V
- Collector Current (IC): -1.5A
- Power Dissipation (PC): 1W
- DC Current Gain (hFE): 100 to 320 (depending on the specific grade)
- Transition Frequency (fT): 100 MHz
- Operating Temperature Range: -55°C to +150°C
It is commonly available in a TO-92 package. The 2SA1052C is a reliable and versatile transistor suitable for a variety of amplifier and switching applications.