EN
  • EN
  • DE

2SA1413-Z-E1-AZ

Part No 2SA1413-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815114-2SA1413-Z-E1-AZ
Ultra Librarian 3D Model Ultra Librarian 2SA1413-Z-E1-AZ CAD Model

Description

The 2SA1413-Z-E1-AZ is a PNP epitaxial silicon transistor manufactured by Renesas Electronics. It is designed for use in low-frequency power amplifier applications. This transistor is known for its good linearity and high current capability, making it suitable for audio amplifiers and similar applications.

Applications

  • Audio amplifiers: Used in the output stage or driver stage of audio amplifiers.
  • Power switching: Can be used for general-purpose switching applications.
  • Voltage regulators: Used in linear voltage regulators.
  • DC-DC converters: Can be used in certain types of DC-DC converters.
  • General purpose amplification: Suitable for various small signal amplification tasks.

Features

  • PNP transistor: A negative polarity transistor with a base, collector, and emitter.
  • Epitaxial silicon: Provides good performance and reliability.
  • High current capability: Can handle relatively high collector currents.
  • Low saturation voltage: Minimizes power dissipation when saturated.
  • Good linearity: Provides accurate signal amplification.

Benefits

  • High power output: Suitable for driving speakers or other high-power loads in audio amplifiers.
  • Low distortion: Good linearity ensures minimal signal distortion.
  • Efficient operation: Low saturation voltage minimizes power loss.
  • Reliable performance: Epitaxial silicon construction ensures long-term reliability.
  • Versatile: Can be used in a variety of applications.

Additional Details

The 2SA1413-Z-E1-AZ typically has a collector-emitter voltage (VCEO) rating of around -50V and a collector current (IC) rating of several amperes. It is typically packaged in a TO-126 or similar through-hole package. The DC current gain (hFE) is an important parameter that specifies the amplification factor of the transistor. The transition frequency (fT) is a measure of the transistor's high-frequency performance. It's crucial to consult the Renesas datasheet for the exact specifications of the transistor, including the VCEO, IC, hFE, fT, and power dissipation rating. Proper heat sinking may be required to ensure reliable operation at high currents and power levels.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8154 $61.1550
175+ $0.6699 $117.2325
270+ $0.6480 $174.9600
370+ $0.6272 $232.0640
480+ $0.6064 $291.0720
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess