EN
  • EN
  • DE

2SC1622A-T2B-A

Part No 2SC1622A-T2B-A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 120V 0.05A 200mW Automotive 3-Pin SC-59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155061-2SC1622A-T2B-A
Popularity Low
Supply and Demand Status Limited
Family Name 2SC1622A
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC1622A-T2B-A CAD Model

Description

The 2SC1622A-T2B-A is a bipolar junction transistor (BJT) that is widely used in amplifier applications due to its robustness and efficiency. It is a device optimized for low-frequency operations and is commonly employed in a variety of electronic designs that require a reliable amplification solution.

Features and Benefits

  • High Current Capability: The transistor supports high current carrying capacity, making it suitable for applications that require significant power handling.
  • Low Collector-Emitter Saturation Voltage: This feature ensures minimal power loss and increased efficiency, crucial for energy-sensitive applications.
  • High Gain: It delivers a high current gain, ideally suited for signal amplification purposes.
  • Durability: Designed to operate reliably under a wide range of environmental conditions, ensuring longevity and performance.

Applications

  • Audio Amplifiers: Enhancing sound quality by amplifying low-level audio signals.
  • Signal Processing: Effective in various filter circuits and signal conditioning tasks.
  • Low-Frequency Oscillators: Suitable for use in oscillators, enabling frequency generation in electronic devices.
  • Switching Applications: Utilized in low-current switching applications in industrial electronics.

Additional Details

Manufactured with a highly stable semiconductor process, the 2SC1622A-T2B-A improves system reliability and performance. Its compact packaging aids in efficient thermal management, making it apt for devices requiring thermal efficiency in confined spaces. Its ease of use and integration into different circuit designs make it a popular choice among engineers and designers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess