EN
  • EN
  • DE

2SJ607(0)-ZJ-E2-AZ

Part No 2SJ607(0)-ZJ-E2-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description SWITCHING P-CHANNEL POWER MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158799-2SJ607(0)-ZJ-E2-AZ
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ607
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ607(0)-ZJ-E2-AZ CAD Model

Description

The 2SJ607(0)-ZJ-E2-AZ P-channel MOSFET is an advanced component engineered for a broad range of electronic applications. With a focus on efficiency and reliability, this device is a linchpin for modern power management systems.

Applications

  • High-performance computing systems
  • Advanced audio visual equipment
  • Wireless communication devices
  • HVAC systems
  • Smart appliances and systems

Features and Benefits

  • Efficiency Maximization: The low on-resistance characteristic ensures maximal efficiency, minimizing power losses in sensitive applications.
  • Rapid Switching Capabilities: The excellent switching speed is essential for applications requiring high-speed operation and low latency.
  • Robust Reliability: Built for maximum stability and extended operational life even under challenging conditions.
  • Compact Design: Its small footprint supports integration into compact systems, aiding in the creation of sleek electronic devices.
  • Temperature Resilience: Capable of maintaining consistent performance across extensive temperature ranges, critical for versatile applications.

Additional Details

Designed to support the needs of cutting-edge technology, the 2SJ607(0)-ZJ-E2-AZ meets the high-performance and reliability standards expected in today's competitive electronics market. Its suitability for high-speed and high-efficiency applications is underscored by its robust electrical attributes and thermal consistency. This MOSFET facilitates the development of forward-thinking solutions that are both powerful and efficient, serving as a core component in the advancement of intelligent electronic systems.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess