EN
  • EN
  • DE

2SK2857C(0)-T1-AY

Part No 2SK2857C(0)-T1-AY
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description T Mos-n 230MR 60V 2A SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037735-2SK2857C(0)-T1-AY
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2857C(0)-T1-AY CAD Model

Description

The 2SK2857C(0)-T1-AY is a silicon N-channel MOSFET produced by Renesas Electronics America. This transistor is designed for various switching applications that require a combination of speed, low on-resistance, and compact size. It's often found in power management systems and load switching circuits.

Applications:

  • DC-DC converters in portable devices
  • Load switching in power distribution systems
  • Power management in battery-operated equipment
  • High-speed switching circuits
  • Driving inductive loads

Features:

  • N-channel MOSFET structure
  • Low on-resistance (Rds(on)) for efficient power handling
  • High-speed switching capability
  • Surface-mount technology (SMT) package for compact designs
  • Enhancement mode operation

Benefits:

  • Reduced power loss and improved efficiency due to low Rds(on)
  • Faster switching speeds minimize switching losses
  • Compact size enables use in space-constrained applications
  • Simplified circuit design and ease of use
  • Improved thermal performance compared to larger packages

Technical Specifications:

Typical specifications for the 2SK2857C(0)-T1-AY include:

  • Drain-Source Voltage (Vdss): Typically in the range of 20-30V (refer to datasheet for exact value)
  • Gate-Source Voltage (Vgs): Usually around ±20V
  • Continuous Drain Current (Id): Varies depending on the operating temperature and package, but typically around 2-4A.
  • On-Resistance (Rds(on)): A key performance indicator, typically in the range of tens of milliohms at a specified gate voltage.
  • Gate Threshold Voltage (Vth): The voltage required to turn the MOSFET on.
  • Operating Temperature Range: -55°C to +150°C (typical)

For detailed specifications, refer to the official Renesas datasheet for this specific part number to ensure accurate design and performance.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess