The 9LRS4105BKLFT is a clock buffer from Renesas Electronics America. It is designed to distribute clock signals with minimal skew and jitter, ensuring high performance in systems requiring precise timing. This device is commonly used in applications where multiple components need to operate synchronously, such as networking equipment, servers, and high-speed data communication systems.
Applications
- Networking equipment (routers, switches)
- Servers and workstations
- High-speed data communication systems
- Motherboards
- Storage devices
Features
- Low skew outputs
- Low jitter performance
- Multiple output channels
- High-frequency operation
- Supply voltage: typically 3.3V or 2.5V
Benefits
- Ensures precise timing and synchronization
- Improves system performance and reliability
- Reduces signal degradation and noise
- Supports high-speed data transfer rates
- Enables efficient clock distribution
Additional Details
The 9LRS4105BKLFT clock buffer features multiple output channels to drive various loads, ensuring minimal skew between the outputs. Its low jitter performance is crucial for maintaining signal integrity in high-speed systems. The device typically operates at a supply voltage of 3.3V or 2.5V and supports high-frequency operation. It is designed to meet the demanding requirements of modern electronic systems, providing reliable and precise clock distribution. Detailed specifications, including the number of output channels, output impedance, and jitter performance, can be found in the product datasheet provided by Renesas. This component is essential for maintaining signal integrity and ensuring synchronization in complex electronic systems.