EN
  • EN
  • DE

EL7900ILCZ-T13

Part No EL7900ILCZ-T13
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 5ODFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 550nm Current 5-WDFN Exposed Pad
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-WDFN Exposed Pad
Case / Package 5-ODFN (2x2.1)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917999-EL7900ILCZ-T13
Ultra Librarian 3D Model Ultra Librarian EL7900ILCZ-T13 CAD Model

Description

The Renesas Electronics America 917999-EL7900ILCZ-T13 is an optical sensor ambient 550nm current 5-WDFN exposed pad.

  • Manufacturer: Renesas Electronics America
  • Type: Optical Sensor
  • Sensing Type: Ambient
  • Wavelength: 550nm
  • Output: Current
  • Package: 5-WDFN exposed pad
  • Mounting Type: Surface Mountable
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete
  • Popularity: High
  • Supply and Demand Status: Balance
  • Quantity per Package: 2500 units
  • MSL Level: 4 (72 Hours)
  • REACH: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Broadcom Limited
OPTICAL FINGER MOTION SENSOR / Optical Sensor 28-SMD Module
Lowest to $1.4553
ON Semiconductor
DETECTOR OPTOLOGIC IR BUFFER OC
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $8.7314
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SENSOR OPTICAL MOUSE 8-DIP / Optical Sensor 8-DIP Module
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess