EN
  • EN
  • DE

HD64F7058BF80L

Part No HD64F7058BF80L
Manufacturer Renesas Electronics America
Description Renesas SuperHTM RISC engine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179367-HD64F7058BF80L
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F7058BF80L CAD Model

Description

The HD64F7058BF80L is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the M16C/70 series, designed for embedded control systems requiring a balance of performance, low power consumption, and integrated peripherals.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer Electronics: Found in devices such as digital cameras, audio players, and home appliances.
  • Automotive Applications: Employed in engine management systems, dashboard controllers, and body control modules.
  • Medical Devices: Can be integrated into diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Communication Equipment: Utilized in networking devices, wireless communication modules, and data acquisition systems.

Features:

  • M16C CPU Core: Based on a 16-bit architecture, providing efficient instruction execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data processing.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for serial data communication with peripherals.
  • Analog-to-Digital Converter (ADC): Features an integrated ADC for converting analog signals to digital data.
  • Digital I/O Ports: Provides multiple general-purpose input/output pins for interfacing with external devices.

Benefits:

  • High Performance: Delivers efficient processing capabilities for demanding embedded applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering BOM cost.
  • Low Power Consumption: Optimizes power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Flexible Communication Options: Supports various serial communication protocols for seamless connectivity with other devices.
  • Robust Architecture: Designed for reliable operation in harsh industrial environments.

Additional Details: The HD64F7058BF80L typically operates at a clock frequency of 80MHz and comes in a specific package type (e.g., LQFP). Power supply requirements typically range from 3V to 5V. Refer to the Renesas datasheet for complete electrical characteristics and pinout information.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess