EN
  • EN
  • DE

HD74ALVC1G79VSE

Part No HD74ALVC1G79VSE
Manufacturer Renesas Electronics America
Description Single Positive Edge-triggered D-type Flip Flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179406-HD74ALVC1G79VSE
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74ALVC1G79VSE CAD Model

Description

The HD74ALVC1G79VSE is a single positive-edge-triggered D-type flip-flop with a direct clear input, belonging to the Advanced Low-Voltage CMOS (ALVC) logic family and manufactured by Renesas Electronics America. This device is designed for high-speed, low-power applications and is commonly used in registers, counters, and memory circuits.

Applications

  • Data Storage: Used as a fundamental building block in data storage registers.
  • Frequency Division: Employed in frequency dividers to generate lower-frequency signals from a higher-frequency clock.
  • Counting Circuits: Utilized in synchronous and asynchronous counter circuits.
  • Shift Registers: Incorporated in shift registers for serial-to-parallel and parallel-to-serial data conversion.
  • Control Logic: Used in control systems to implement state machines and sequential logic.

Features

  • Single D-Type Flip-Flop: Contains a single positive-edge-triggered D-type flip-flop.
  • Direct Clear Input (CLR): Provides an asynchronous clear input that resets the output (Q) to a low state, independent of the clock.
  • High-Speed Operation: Offers a typical propagation delay of around 3 ns, enabling high-speed data processing.
  • Low Operating Voltage: Operates at low voltages (typically 1.65V to 3.6V), making it suitable for low-power applications.
  • Low Power Consumption: Consumes very little power, extending battery life in portable devices.
  • Overvoltage Tolerant Inputs: Inputs are overvoltage tolerant, providing protection against voltage spikes.
  • Small Package: Available in a small package (e.g., VSE package), minimizing board space requirements.

Benefits

  • Versatile Flip-Flop Function: Provides a fundamental building block for sequential logic circuits.
  • High-Speed Performance: Enables fast data processing and signal propagation.
  • Low Power Consumption: Minimizes power consumption, extending battery life.
  • Direct Clear Input: Allows for easy initialization and reset of the flip-flop.
  • Small Footprint: Small package reduces board space requirements.
  • Robust Protection: Overvoltage tolerant inputs provide protection against voltage spikes.

Additional Details

The HD74ALVC1G79VSE is available in a VSE (Very Small Enhancement) package. The operating temperature range is typically -40°C to +85°C. Refer to the Renesas datasheet for detailed electrical characteristics, timing diagrams, and application notes.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess