EN
  • EN
  • DE

HD74HC02TELL

Part No HD74HC02TELL
Manufacturer Renesas Electronics America
Description Quad. 2-input NOR Gates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179418-HD74HC02TELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC02TELL CAD Model

Description

The HD74HC02TELL is a quad 2-input NOR gate manufactured by Renesas Electronics. It belongs to the HC (High-Speed CMOS) family, known for its high-speed operation and CMOS-level compatibility.

Applications:

  • Logic Circuits: Used to implement NOR logic functions in digital circuits.
  • Signal Inversion: Can be used as an inverter by tying one input to a fixed high level.
  • Simple Control Logic: Implements basic control functions in various electronic systems.
  • Data Multiplexing: Used in simple multiplexer circuits to select one of several data inputs.
  • Oscillator Circuits: Can be configured as part of a simple oscillator circuit.

Features:

  • Quad 2-Input NOR Gate: Contains four independent 2-input NOR gates in a single package.
  • High-Speed Operation: Offers high-speed switching performance with typical propagation delays of a few nanoseconds.
  • CMOS Logic Levels: Compatible with standard CMOS logic levels.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, typically from 2V to 6V.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Standard Package: Available in standard DIP and SOIC packages for easy prototyping and manufacturing.

Benefits:

  • Versatile Logic Function: Provides the basic NOR logic function for various digital circuits.
  • High Speed: Enables high-speed data processing.
  • Wide Operating Voltage: Supports a broad range of supply voltages.
  • Low Power Consumption: Reduces overall system power consumption.
  • Easy to Use: Available in standard packages for easy integration into circuits.

Additional Details: The HD74HC02TELL operates over a wide temperature range. The TELL suffix typically indicates a specific package and tape and reel option. Refer to the Renesas datasheet for detailed electrical specifications, timing diagrams, and package dimensions.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4287 $64.2915
100+ $1.1723 $117.2300
155+ $1.1365 $176.1575
215+ $1.0996 $236.4140
275+ $1.0626 $292.2150
365+ $0.9529 $347.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess