EN
  • EN
  • DE

HD74LVU04ATELL

Part No HD74LVU04ATELL
Manufacturer Renesas Electronics America
Description Hex Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179679-HD74LVU04ATELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HD74LVU04ATELL CAD Model

Description

The HD74LVU04ATELL is a hex inverter manufactured by Renesas Electronics America. This device consists of six independent inverters, each inverting the input signal. It is commonly used in a variety of digital logic applications where signal inversion is required.

Applications

  • Logic gates and digital circuits: Implementing inverters in digital systems.
  • Clock signal generation: Creating clock signals from other signals.
  • Signal conditioning: Shaping and inverting signals for optimal performance.
  • Consumer electronics: Used in various electronic devices such as computers, mobile phones, and entertainment systems.
  • Industrial control systems: Employed in industrial automation and control equipment.

Features

  • Hex inverter: Contains six independent inverters.
  • High-speed performance: Provides fast propagation delays.
  • Low voltage operation: Operates from 2 V to 5.5 V.
  • Low power consumption: Minimizes energy usage.
  • Wide operating temperature range: Functions effectively across a broad temperature range.
  • CMOS technology: Utilizes CMOS technology for efficient operation.

Benefits

  • Improved system performance: High-speed operation enhances overall system efficiency.
  • Energy efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable operation: Wide operating temperature range ensures stable performance in various environments.
  • Simplified circuit design: Easy to integrate into existing digital logic circuits.
  • Versatile application: Suitable for a wide range of digital applications requiring signal inversion.
  • Cost-effective: Provides a cost-efficient solution for implementing signal inversion functions.

Additional Details

The HD74LVU04ATELL features a typical propagation delay of around 5 ns at 5V. It is available in various packages, including TSSOP (Thin Shrink Small Outline Package) and SOIC (Small Outline Integrated Circuit). This device is designed to be compatible with standard TTL and CMOS logic levels, allowing for seamless integration with other digital components. The device's inputs are equipped with overvoltage protection, ensuring that it can withstand input voltages exceeding the supply voltage without damage. It adheres to industry standard electrostatic discharge (ESD) protection levels, providing added reliability in handling and operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8713 $64.3565
11+ $10.5613 $116.1743
17+ $10.2310 $173.9270
24+ $9.9007 $237.6168
31+ $9.5703 $296.6793
41+ $8.5805 $351.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess