EN
  • EN
  • DE

HZM6.2Z4MFA

Part No HZM6.2Z4MFA
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description Silicon Planar Zener Diode for Surge Absorb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1182945-HZM6.2Z4MFA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZM6.2Z4MFA CAD Model

Description

The HZM6.2Z4MFA is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. They are widely used for voltage regulation, voltage reference, and surge protection.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Voltage Reference: Providing a precise voltage reference for measurement and control systems.
  • Surge Protection: Protecting sensitive circuits from voltage transients.
  • Clipping Circuits: Limiting the voltage swing in signal processing circuits.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.

Features

  • Zener Voltage of 6.2V: Maintains a constant voltage of 6.2V when reverse biased above the breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the breakdown voltage.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Provides stable and reliable performance.
  • Sharp Breakdown Characteristic: Ensures precise voltage regulation.

Benefits

  • Stable Voltage Regulation: Provides a stable and reliable voltage source.
  • Precise Voltage Reference: Enables accurate measurement and control.
  • Enhanced Circuit Protection: Protects circuits from voltage surges and overvoltage conditions.
  • Simplified Circuit Design: Requires only a few external components for operation.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and protection.

The HZM6.2Z4MFA typically comes in a small surface-mount package (e.g., SOD-323). The specific power dissipation rating, reverse leakage current, and other characteristics are detailed in the device's datasheet. It is important to select a Zener diode with appropriate specifications to meet the requirements of the application. Consideration should be given to the desired Zener voltage, the power dissipation, and the operating temperature.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess