EN
  • EN
  • DE
  • IT

ICL3226EIAZ

Part No ICL3226EIAZ
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description +/-15kV ESD Protected, +3V to +5.5V, 1Microamp, 250kbps, RS-232 Transceivers with Enhanced Automatic Powerdown | IC TXRX 1/1 RS232 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number ICL3226E
Manufacturer Pack Quantity 77
MSL Level 2 (1 Year)
Win Source Part Number 1183219-ICL3226EIAZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL3226EIAZ CAD Model

Description

The ICL3226EIAZ is a 2.1V to 5.5V powered, +125°C high temperature, 250kbps, RS-232 transceiver with enhanced automatic powerdown features from Renesas Electronics America. It is designed to provide reliable serial communication in harsh environments. It supports data rates up to 250kbps and includes robust electrostatic discharge (ESD) protection.

Applications:

  • Industrial Automation: Communication with PLCs, sensors, and actuators in industrial control systems.
  • Automotive Electronics: In-vehicle communication systems, diagnostics equipment, and control units.
  • Remote Monitoring: Data logging and communication in remote monitoring stations.
  • Medical Equipment: Serial communication in medical devices and instruments.
  • Aerospace Applications: Data transmission in avionics and aerospace systems.

Features:

  • High Temperature Operation: Operates reliably at temperatures up to +125°C.
  • RS-232 Compatibility: Complies with EIA/TIA-232 standards for serial communication.
  • 250kbps Data Rate: Supports data rates up to 250kbps, ensuring efficient data transfer.
  • ESD Protection: Provides ±15kV ESD protection on transmitter outputs and receiver inputs.
  • Single 3V to 5.5V Supply: Operates from a single supply voltage for simplified system design.
  • Automatic Powerdown: Automatically enters a low-power mode when no active signals are present.
  • Enhanced Powerdown Features: Improved power management for energy-efficient operation.
  • Compact Package: Available in a small TSSOP package, saving valuable board space.

Benefits:

  • Robust Performance: Provides reliable communication in harsh environments.
  • High Data Rate: Enables fast and efficient data transfer.
  • ESD Protection: Protects the device from electrostatic discharge damage.
  • Energy Efficiency: Automatic powerdown features minimize power consumption.
  • Simplified Design: Single supply voltage simplifies system integration.

Additional Details:

The ICL3226EIAZ is designed to meet the demanding requirements of industrial, automotive, and other harsh environment applications. Its enhanced automatic powerdown features ensure minimal power consumption when the device is not actively transmitting or receiving data. The built-in ESD protection safeguards the device against electrostatic discharge events, ensuring reliable operation. Its small package size makes it suitable for space-constrained applications. It is an excellent choice for applications requiring robust and reliable RS-232 communication.

You May Also Be Interested in

Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $1.8768
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.5718
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.8206
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.3063
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1188 $55.0692
20+ $5.0205 $100.4100
31+ $4.8636 $150.7716
43+ $4.7068 $202.3924
55+ $4.5499 $250.2445
74+ $4.0792 $301.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess