EN
  • EN
  • DE
  • IT

ISL32273EFBZ

Part No ISL32273EFBZ
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC  /  0/4 Receiver RS422, RS485 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Renesas Electronics America Inc
Package Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 30 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISL32273
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q9021216,-ISL32273EFBZ,ISL32273EFBZ-CRL
Standard Package 48
Win Source Part Number 1129980-ISL32273EFBZ
Ultra Librarian 3D Model Ultra Librarian ISL32273EFBZ CAD Model

Description

The Renesas Electronics America Inc ISL32273EFBZ is an integrated circuit (IC) receiver that is part of the interface drivers, receivers, and transceivers category.

  • Package: tube
  • Standard Package: 48
  • Mounting: SMD (SMT)
  • Protocol: RS422, RS485
  • Drivers: 0
  • Receivers: 4
  • Duplex: half
  • Receiver Hysteresis: 30mV
  • Data Rate: 20Mbps
  • Voltage Supply: 3V ~ 5.5V
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $11.6418
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.6527
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $2.7857
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.0103
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.8206
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.3347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess