EN
  • EN
  • DE

IDT7025S25PFG

Part No IDT7025S25PFG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1064385-IDT7025S25PFG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7025S25PFG CAD Model

Description

The IDT7025S25PFG is a high-speed, CMOS, dual-ported static RAM (SRAM) device from Renesas Electronics America. This SRAM is designed for applications requiring simultaneous access from two independent processors or systems. The dual-port architecture allows for concurrent read and write operations, significantly enhancing data throughput and system performance. Its fast access time and low power consumption make it suitable for various high-performance applications.

Applications:

  • Shared memory in multiprocessor systems
  • Data buffering in high-speed communication systems
  • Image processing and video applications
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP)

Features:

  • Dual-port architecture: Enables simultaneous read and write operations.
  • High-speed access time: Provides fast data access for high-performance applications.
  • Low power consumption: Minimizes power dissipation.
  • On-chip arbitration logic: Simplifies memory access management.
  • Available in various package options: Offers flexibility in system design.

Benefits:

  • Increased system throughput: Concurrent access capability improves overall system performance.
  • Simplified system design: On-chip arbitration reduces the need for external logic.
  • Reduced power consumption: Minimizes energy usage in power-sensitive applications.
  • Improved system reliability: Provides robust and stable memory operation.
  • Cost-effective solution: Delivers high performance at a competitive price.

Additional Details:

The IDT7025S25PFG typically operates from a 3.3V power supply and offers a data bus width of 8 or 16 bits, depending on the specific configuration. The device includes on-chip arbitration logic to prevent data contention when both ports attempt to access the same memory location simultaneously. Detailed timing specifications, electrical characteristics, and application guidelines can be found in the product datasheet. Proper decoupling and termination techniques are recommended to minimize noise and ensure optimal performance. It is important to consult the datasheet for detailed integration and application information.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess