EN
  • EN
  • DE

IDT71V124SA12YG

Part No IDT71V124SA12YG
Manufacturer Renesas Electronics America
Catalog RAM
Description Standard SRAM, 128KX8, 12ns, CMOS, PDSO32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM - Asynchronous
Min Operating Temperature 0 °C
Number of Pins 32
RoHS Compliant
Win Source Part Number 1064461-IDT71V124SA12YG
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT71V124SA12YG CAD Model

Description

The IDT71V124SA12YG is a high-speed 128K x 8 Static RAM (SRAM) manufactured by Renesas Electronics America (formerly IDT). It's engineered for applications requiring quick data access, low power consumption, and reliable performance.

Applications

  • Cache Memory: Employed in CPUs and microcontrollers to accelerate data retrieval and improve overall system performance.
  • High-Speed Buffering: Used in network devices and communication systems for temporary data storage.
  • Industrial Control Systems: Implemented in automation equipment where rapid data access is critical.
  • Data Acquisition Systems: Applied in instruments and data loggers for fast and reliable data capture.
  • Embedded Systems: Integrated into various embedded applications demanding high-speed memory.

Features

  • Fast Access Time: Boasts an access time of 12ns, ensuring rapid data reads and writes.
  • Low Power Consumption: Designed for efficient power usage, minimizing heat dissipation and extending battery life in portable devices.
  • Single 3.3V Power Supply: Operates on a single 3.3V supply, simplifying system design and reducing component count.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels, facilitating seamless integration with other system components.
  • Available in TSOP Package: Typically offered in a Thin Small Outline Package (TSOP) for space-constrained applications.

Benefits

  • Improved System Performance: Fast access times enable quicker data processing, boosting overall system efficiency.
  • Reduced Power Consumption: Low power design minimizes energy usage and prolongs battery life in portable devices.
  • Simplified System Design: Single power supply requirement simplifies circuit design and reduces component count.
  • Enhanced Data Reliability: Robust design and high-quality manufacturing ensure reliable data storage and retrieval.
  • Compact Form Factor: TSOP package allows for integration in space-limited applications.

Additional Details

The IDT71V124SA12YG is built using advanced CMOS technology, providing an optimal balance between speed, power efficiency, and reliability. It is commonly used in applications where high performance and low power consumption are critical requirements. Its TTL-compatible interface and fast access times make it a versatile solution for a wide range of memory applications.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess