EN
  • EN
  • DE

IDT7202L25TP

Part No IDT7202L25TP
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064492-IDT7202L25TP
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7202L25TP CAD Model

Description

The IDT7202L25TP is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America. It is designed for applications requiring buffering of data between systems with different clock rates or data transfer rates. This FIFO is particularly useful in data communications, signal processing, and other applications where asynchronous data transfer is necessary.

Applications:

  • Data communication systems
  • Signal processing applications
  • Buffering data between asynchronous systems
  • Rate matching
  • Image processing

Features:

  • High-speed operation: 25 ns access time
  • Asynchronous operation
  • 512 x 9 organization
  • Empty, Full, and Half-Full flags
  • Retransmit capability
  • Low power consumption

Benefits:

  • Improved system performance by buffering data between asynchronous systems
  • Simplified system design due to asynchronous operation
  • Reduced data loss due to FIFO buffering
  • Increased system reliability
  • Enhanced data throughput

Technical Specifications:

The IDT7202L25TP features an asynchronous operation, meaning that data can be written to the FIFO at one clock rate and read from the FIFO at a different clock rate. The device has a capacity of 512 words, with each word being 9 bits wide. It provides flags to indicate when the FIFO is empty, full, or half-full, allowing for easy monitoring of the FIFO status. The retransmit capability allows data to be retransmitted if necessary. It is typically packaged in a plastic DIP or SOIC package. The operating temperature range is usually 0°C to +70°C.

The device is ideal for applications where data needs to be transferred between systems operating at different speeds. The IDT7202L25TP simplifies the design process by eliminating the need for complex synchronization circuitry.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess