EN
  • EN
  • DE

M37632MFT-707FP#X2

Part No M37632MFT-707FP#X2
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description IC Mcu 16 Bit Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073863-M37632MFT-707FP#X2
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37632MFT-707FP#X2 CAD Model

Description

The M37632MFT-707FP#X2 is an 8-bit microcontroller manufactured by Renesas Electronics America. This microcontroller is part of the 7632 series, designed for use in various embedded control applications.

Applications

  • Consumer Electronics: Commonly used in remote controls, toys, and other small electronic devices.
  • Home Appliances: Employed in controlling functions within appliances such as microwave ovens and washing machines.
  • Office Automation: Utilized in printers, scanners, and fax machines.
  • Industrial Control Systems: Found in basic industrial control and monitoring equipment.
  • Automotive Electronics: Integrated into simple automotive systems.

Features

  • CPU Core: 8-bit central processing unit.
  • ROM: Built-in Read-Only Memory for storing program code.
  • RAM: Includes Random Access Memory for data storage.
  • I/O Ports: Multiple programmable input/output ports for interfacing with peripherals.
  • Timers/Counters: Integrated timers and counters for timing and event management.
  • Serial Communication Interface: Supports serial communication protocols.
  • Interrupt Controller: Manages interrupt requests for real-time operation.
  • Low Power Consumption: Designed for energy-efficient performance.

Benefits

  • Cost-Effective: Provides a balanced solution between performance and cost for embedded applications.
  • Low Power: Extends battery life in portable devices due to efficient power consumption.
  • Versatile: Suitable for a variety of embedded systems.
  • Integrated Functionality: Combines CPU, memory, and peripherals on a single chip.
  • Ease of Use: Simple design and readily available development tools.

Additional Details

The M37632MFT-707FP#X2 typically operates on a single power supply. It is programmed using assembly language or C, and detailed specifications are available in the device datasheet.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess