EN
  • EN
  • DE

NP80N06MLG-S18-AY

Part No NP80N06MLG-S18-AY
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 128nC @ 10V
Max Input Capacitance 6900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta), 115W (Tc)
Maximum Rds On at Id,Vgs 8.6 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1083351-NP80N06MLG-S18-AY
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NP80N06MLG-S18-AY CAD Model

Description

The NP80N06MLG-S18-AY is a power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance, fast switching speed, and logic-level gate drive, making it suitable for a wide range of applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Employed in controlling the speed and torque of electric motors.
  • Power Inverters: Used in inverters to convert DC power to AC power.
  • Load Switching: Utilized to switch power to various loads in electronic systems.
  • Synchronous Rectification: Used in place of diodes for higher efficiency rectification in power supplies.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances overall efficiency.
  • Logic-Level Gate Drive: Compatible with low-voltage logic circuits, simplifying drive circuitry.
  • Avalanche Rated: Withstands high energy transients, enhancing robustness.
  • Lead-Free Package: Compliant with environmental standards.

Benefits:

  • High Efficiency: Low on-resistance and fast switching reduce power dissipation.
  • Simplified Drive Circuitry: Logic-level gate drive allows for easy interfacing with microcontrollers and other logic devices.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Environmental Compliance: Lead-free package meets environmental regulations.
  • Compact Design: Allows for use in space-constrained applications.

Additional Details:

The NP80N06MLG-S18-AY has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 80A. It comes in a surface-mount package, such as a TO-252 (DPAK). The gate threshold voltage (VGS(th)) is typically between 1V and 2.5V, making it suitable for logic-level driving. The total gate charge (Qg) is low, reducing the power required to switch the MOSFET. The operating junction temperature ranges from -55°C to +175°C. Its low RDS(on) value (typically 6.0 mΩ at VGS=10V) contributes to its high efficiency. It is commonly used in various industrial, automotive, and power supply applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8251 $59.3271
50+ $2.3181 $115.9050
78+ $2.2453 $175.1334
107+ $2.1737 $232.5859
138+ $2.1009 $289.9242
184+ $1.8838 $346.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess