EN
  • EN
  • DE

PS9867-2-F3

Part No PS9867-2-F3
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281570-PS9867-2-F3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9867-2-F3 CAD Model

Description

The PS9867-2-F3 is a solid-state relay (SSR) manufactured by Renesas Electronics America. This SSR is designed for switching AC loads, providing electrical isolation and reliable performance. The '-2' likely signifies a specific voltage rating or configuration, while 'F3' likely refers to the packaging and testing characteristics of the component.

Applications:

  • Industrial Automation: Used in industrial control systems for switching motors, solenoids, heaters, and lighting in automated processes.
  • Building Automation: Implemented in building management systems for controlling lighting, HVAC systems, and security devices.
  • Medical Equipment: Found in medical devices requiring reliable and isolated AC switching, such as patient monitoring systems and diagnostic equipment.
  • Test and Measurement Equipment: Used in laboratory instruments and testing equipment for switching signals and power.
  • Power Management Systems: Utilized in power distribution units (PDUs) and uninterruptible power supplies (UPS) for switching power to various circuits.

Features:

  • Zero-Cross Switching: Reduces electromagnetic interference (EMI) and extends the lifespan of connected loads by switching at the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Provides electrical isolation between the input control circuit and the output load circuit, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and heat generation during operation.
  • Compact Package: Allows for high-density mounting on printed circuit boards (PCBs).
  • Optically Isolated: Uses an optocoupler to provide electrical isolation, enhancing reliability and noise immunity.

Benefits:

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, leading to a longer lifespan compared to electromechanical relays.
  • Reduced Maintenance: The absence of moving parts minimizes the need for maintenance and repair.
  • Lower Power Consumption: Requires less power to operate compared to electromechanical relays, contributing to energy efficiency.
  • Faster Switching Speed: Provides quicker switching times, improving system response and performance.
  • Quiet Operation: Operates silently, making it suitable for noise-sensitive environments.

Additional Details:

The PS9867-2-F3 typically operates with a control voltage of 5V DC and is designed to switch AC voltages up to 250V AC. The current rating depends on the specific model. The isolation voltage is typically in the kilovolt range. Refer to the device datasheet for detailed electrical characteristics, including the current rating, input voltage range, and operating temperature range. This device is often designed for surface mount applications. Proper thermal management techniques should be used during operation to ensure reliable performance.

You May Also Be Interested in

Infineon Technologies
Lowest to $7.1169
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess