EN
  • EN
  • DE

R1LV0414DSB-5SI

Part No R1LV0414DSB-5SI
Manufacturer Renesas Electronics America
Catalog Memory
Description 4M SRAM (256-kword × 16-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241453-R1LV0414DSB-5SI
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV0414DSB-5SI CAD Model

Description

The R1LV0414DSB-5SI is a 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is organized as 256K words by 16 bits. This SRAM features high-speed access times and low power consumption, making it suitable for a variety of applications where fast and reliable memory storage is required.

Applications:

  • Embedded systems: Used as main memory or cache memory in embedded control systems.
  • Industrial control: Data logging and temporary storage in industrial automation equipment.
  • Networking equipment: Buffering data in routers, switches, and other network devices.
  • Medical devices: Data storage in portable medical equipment.
  • Consumer electronics: Working memory in digital cameras, MP3 players, and other consumer products.

Features:

  • High-speed access time: 55 ns access time ensures rapid data retrieval.
  • Low power consumption: Conserves energy in battery-powered applications.
  • Wide operating voltage range: Operates over a broad voltage range, providing flexibility in system design.
  • TTL-compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.
  • Data retention voltage: Maintains data integrity even at low voltages.
  • Surface-mount package: Facilitates automated assembly.

Benefits:

  • Fast data access: Enables high-performance system operation.
  • Extended battery life: Reduces power consumption, extending battery life in portable devices.
  • Simplified system design: Easy to integrate into various electronic systems.
  • Reliable data storage: Ensures data integrity in demanding environments.
  • Cost-effective solution: Provides a cost-effective memory storage solution.

Additional Details:

The R1LV0414DSB-5SI is available in a standard surface-mount package. Detailed specifications, including operating temperature range, supply current, and timing diagrams, can be found in the Renesas datasheet. Careful decoupling techniques are essential for minimizing noise and ensuring stable operation. The SRAM is designed to provide reliable non-volatile storage of data when powered.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $2.8013

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8648 $59.5944
8+ $16.2994 $130.3952
11+ $15.7900 $173.6900
16+ $15.2807 $244.4912
20+ $14.7713 $295.4260
27+ $13.2432 $357.5664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess