EN
  • EN
  • DE

R2S15501FP#RF

Part No R2S15501FP#RF
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case LQFP100
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 733615-R2S15501FP#RF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2S15501FP#RF CAD Model

Description

The R2S15501FP#RF is an audio signal processor manufactured by Renesas Electronics. This integrated circuit is designed to enhance audio quality in various applications by providing features such as equalization, volume control, and sound field processing. It aims to deliver a superior listening experience by optimizing audio signals for different environments and speaker configurations.

Applications:

      
  • Automotive Audio Systems: In-car entertainment systems for sound processing and enhancement.
  •   
  • Home Theater Systems: Surround sound decoders and audio processors.
  •   
  • Portable Audio Devices: High-quality audio processing for music players and recorders.
  •   
  • Gaming Consoles: Audio enhancement for immersive gaming experiences.
  •   
  • Professional Audio Equipment: Mixing consoles, amplifiers, and studio monitors.

Features:

      
  • Multiple Audio Inputs/Outputs: Supports various audio formats and connection types.
  •   
  • Built-in Equalizer: Allows for precise adjustment of frequency response.
  •   
  • Volume Control: Integrated volume adjustment with minimal distortion.
  •   
  • Sound Field Processing: Creates immersive audio effects and spatial soundscapes.
  •   
  • Low Harmonic Distortion: Ensures high-quality audio reproduction.
  •   
  • Digital Signal Processing (DSP): Enables advanced audio processing algorithms.

Benefits:

      
  • Enhanced Audio Quality: Improves the clarity, depth, and overall quality of audio playback.
  •   
  • Customizable Sound: Allows users to tailor the audio output to their preferences.
  •   
  • Immersive Listening Experience: Creates a more engaging and realistic sound environment.
  •   
  • Simplified System Design: Integrates multiple audio processing functions into a single chip.
  •   
  • Reduced Component Count: Lowers the number of external components needed, saving space and cost.

Additional Details:

The R2S15501FP#RF typically includes features like multi-channel audio processing, support for various audio codecs, and advanced filtering capabilities.  It is designed to minimize distortion and noise, ensuring a clean and accurate audio output. The IC often incorporates a built-in digital-to-analog converter (DAC) and analog-to-digital converter (ADC) for seamless integration with both analog and digital audio sources.  The R2S15501FP#RF is commonly used in applications where high-quality audio is essential.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess