EN
  • EN
  • DE

LMR33620CQ3RNXRQ1

Part No LMR33620CQ3RNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352781-LMR33620CQ3RNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620CQ3RNXRQ1 CAD Model

Description

        

The LMR33620CQ3RNXRQ1 is a highly efficient, synchronous, step-down DC/DC converter from Texas Instruments designed for automotive and industrial applications. This compact and robust power management integrated circuit (IC) is capable of delivering up to 2A of continuous output current with an input voltage range of 3.8V to 36V, making it an ideal solution for systems with varying supply voltages and battery-powered applications.

        

Key Features

    
            
  • Wide Input Voltage Range: The device operates from a 3.8V to 36V input, catering to a variety of power sources.
  •         
  • High Efficiency: With its synchronous step-down regulator design, it achieves high conversion efficiency, reducing power loss and heat generation.
  •         
  • Output Current: Capable of delivering 2A of continuous output current, suitable for moderate to high power applications.
  •         
  • Adjustable Switching Frequency: The IC offers an adjustable switching frequency from 400kHz to 2.5MHz, allowing designers to optimize for efficiency or component size.
  •         
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection enhance the reliability and longevity of the device.
  •         
  • Qualified for Automotive Applications: The device meets the stringent quality and reliability standards required for use in the automotive industry.
  •     
        

Applications

    

The LMR33620CQ3RNXRQ1 is suitable for a wide range of applications, including but not limited to:

    
            
  • Automotive infotainment and telematics
  •         
  • Advanced driver-assistance systems (ADAS)
  •         
  • Power supplies for microcontrollers and processors
  •         
  • Industrial power supplies
  •         
  • Aftermarket automotive accessories
  •     
        

Product Advantages

    

This step-down converter is designed for easy implementation and flexibility in various systems. Its compact QFN package is ideal for space-constrained applications, and the device's pinout is optimized for simple, straightforward PCB layout. The LMR33620CQ3RNXRQ1 also features a power-good flag, enabling power sequencing and fault indication for system monitoring and reliability.

        

With its combination of efficiency, reliability, and design flexibility, the LMR33620CQ3RNXRQ1 from Texas Instruments stands out as a versatile power solution for automotive and industrial electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7745 $52.7155
44+ $2.2765 $100.1660
69+ $2.2054 $152.1726
94+ $2.1343 $200.6242
122+ $2.0631 $251.6982
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,332 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess