EN
  • EN
  • DE

R5F10DLELFB#H2

Part No R5F10DLELFB#H2
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers for Automotive Low-end Instrument Clusters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183788-R5F10DLELFB#H2
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10DLELFB#H2 CAD Model

Description

The Renesas R5F10DLELFB#H2 is a microcontroller from the RL78/G13 series, known for its ultra-low power consumption and versatile peripherals. It is designed for a wide range of applications, particularly in battery-powered devices and energy-efficient systems.

Applications:

  • Battery-powered devices, such as remote controls, wireless sensors, and portable medical devices.
  • Industrial control systems requiring low power consumption.
  • Home appliances, including thermostats and lighting controls.
  • Automotive electronics, such as body control modules.
  • Smart meters and energy monitoring systems.

Features:

  • RL78 CPU Core: Features the Renesas RL78 CPU core, known for its high performance and low power consumption.
  • Ultra-Low Power Consumption: Optimized for ultra-low power operation, extending battery life.
  • Integrated Peripherals: Includes a variety of integrated peripherals, such as ADC, DAC, timers, and communication interfaces (UART, SPI, I2C).
  • On-Chip Memory: Features on-chip Flash memory and RAM for program and data storage.
  • Low Voltage Operation: Operates at low voltage, further reducing power consumption.

Benefits:

  • Extended Battery Life: Ultra-low power consumption extends battery life in portable devices.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Simplified System Design: Comprehensive set of peripherals simplifies system design and reduces development time.
  • High Performance: RL78 CPU core provides high performance for demanding applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The R5F10DLELFB#H2 is typically packaged in a small surface-mount package (e.g., QFP or LQFP) for easy integration into PCBs. It requires a stable power supply and appropriate decoupling capacitors to ensure optimal performance. Detailed technical specifications, including operating voltage, temperature range, and pinout diagrams, are available in the device's datasheet from Renesas Electronics. Refer to the datasheet for detailed programming instructions and application notes.

Designers should consider the microcontroller's interrupt handling capabilities and power management modes when developing applications. Proper use of interrupts and power management can further optimize power consumption and improve system performance.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess