EN
  • EN
  • DE

R5F21264KFP

Part No R5F21264KFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Obsolete(EOL)
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 086218-R5F21264KFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21264KFP CAD Model

Description

The R5F21264KFP is a microcontroller from the Renesas R8C family, known for its balanced performance and low power consumption. It's designed for embedded applications where a combination of processing power, memory, and efficient power usage is required.

Applications:

  • Consumer Electronics: Used in remote controls, portable audio players, and small home appliances.
  • Industrial Control Systems: Implemented in motor control, sensor interfacing, and process automation equipment.
  • Medical Devices: Found in portable medical devices and patient monitoring systems.
  • Automotive Electronics: Utilized in body control modules, lighting control systems, and sensor interfaces.
  • Smart Home Automation: Integrated into lighting control, security systems, and thermostat controls.

Features:

  • R8C CPU Core: High-performance 16-bit CPU core for efficient processing.
  • On-Chip Flash Memory: Integrated flash memory for program storage.
  • RAM: Includes RAM for data storage and processing.
  • Timers: Equipped with multiple timers for timing and control functions.
  • Serial Communication: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals from sensors.
  • Digital-to-Analog Converter (DAC): On-chip DAC for generating analog signals.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Efficient Processing: Provides adequate processing power for real-time control applications.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Small Size: The compact package allows for integration into smaller devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and lowering costs.
  • Flexible Communication: The UART, SPI, and I2C interfaces enable easy communication with a variety of peripherals.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price point.

Additional Details:

The R5F21264KFP microcontroller typically incorporates features such as a watchdog timer, power-on reset circuitry, and low-voltage detection. The exact amounts of Flash and RAM memory, as well as the number of I/O pins, can vary based on the specific part number within the R8C family. Renesas provides an integrated development environment (IDE) to support software development and debugging for this microcontroller.

This microcontroller is well-suited for applications that require a blend of processing power, memory capacity, and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4923 $68.9538
13+ $9.4294 $122.5822
19+ $9.1349 $173.5631
27+ $8.8404 $238.6908
34+ $8.5458 $290.5572
46+ $7.6623 $352.4658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess