EN
  • EN
  • DE

R5F21274N433FP

Part No R5F21274N433FP
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case LQFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 720026-R5F21274N433FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21274N433FP CAD Model

Description

The R5F21274N433FP is a microcontroller from Renesas Electronics America, belonging to the R8C family. It's designed for embedded applications requiring a balance of performance, low power consumption, and a compact footprint. The microcontroller integrates essential peripherals and memory, offering a cost-effective solution for diverse applications.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and personal care devices.
  • Industrial Automation: Found in sensor networks, data loggers, and simple control systems.
  • Automotive Subsystems: Employed in automotive applications like interior lighting control and simple sensor interfaces.
  • Medical Devices: Integrated into portable health monitoring devices and diagnostic equipment.
  • Security Systems: Used in access control systems, alarm panels, and security sensors.

Features:

  • R8C CPU Core: Based on the Renesas R8C/2x series 16-bit CPU core, offering efficient instruction execution.
  • On-Chip Flash Memory: Includes integrated flash memory for program and data storage, allowing for easy updates.
  • Internal RAM: Features internal RAM for data processing and temporary storage.
  • Timers/Counters: Equipped with multiple timers/counters for precise timing and control operations.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors and other devices.
  • Low-Power Modes: Offers various low-power modes to minimize energy consumption in battery-operated devices.

Benefits:

  • Extended Battery Life: Low-power consumption extends the operating time of battery-powered devices.
  • Reduced System Cost: Integration of essential peripherals reduces the need for external components.
  • Flexible Communication: Multiple serial interfaces enable easy connectivity to various devices and networks.
  • Precise Analog Measurement: ADC allows for accurate acquisition of analog sensor data.
  • Easy Firmware Updates: Flash memory allows for convenient in-system programming and firmware updates.

Additional Details:

The R5F21274N433FP typically operates at clock speeds up to 20 MHz and is often available in a small LQFP package. Its internal peripherals are designed to handle a wide range of control and monitoring tasks. The microcontroller's low-power modes allow it to conserve energy when idle, making it suitable for applications with stringent power requirements. It is supported by Renesas' comprehensive development tools, including compilers, debuggers, and evaluation kits, simplifying the development process. The integration of flash memory, RAM, and various communication interfaces makes this microcontroller a versatile and cost-effective solution for embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4234 $58.9638
17+ $6.9115 $117.4955
26+ $6.6955 $174.0830
36+ $6.4796 $233.2656
47+ $6.2636 $294.3892
62+ $5.6156 $348.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess